Luminus, Inc. LED White Lighting MP-1919-2101-40-90

Description
LED Lighting Xnova™ Cube White, Neutral 4000K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Neutral 4000K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1290-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1290-2-ND
LED White Lighting 1214-1290-2-ND
LED Lighting Xnova™ Cube White, Neutral 4000K 6.2V 150mA 170° 0707 (1919 Metric)

LED Lighting Xnova™ Cube White, Neutral 4000K 6.2V 150mA 170° 0707 (1919 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1919-2101-40-90
High Power LEDs - White MP-1919-2101-40-90
High Power LEDs - White Neutral White 4000K 118lm 150mA 90 CRI

High Power LEDs - White Neutral White 4000K 118lm 150mA 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1290-2-ND MP-1919-2101-40-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0707 (1919 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U275 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 275 nm (2750 Å)
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details