Luminus, Inc. LED White Lighting MP-1919-2101-35-90

Description
LED Lighting Xnova™ Cube White, Warm 3500K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Warm 3500K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1288-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1288-2-ND
LED White Lighting 1214-1288-2-ND
LED Lighting Xnova™ Cube White, Warm 3500K 6.2V 150mA 170° 0707 (1919 Metric)

LED Lighting Xnova™ Cube White, Warm 3500K 6.2V 150mA 170° 0707 (1919 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1919-2101-35-90
High Power LEDs - White MP-1919-2101-35-90
High Power LEDs - White Warm White 3500K 115lm 150mA 90 CRI

High Power LEDs - White Warm White 3500K 115lm 150mA 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1288-2-ND MP-1919-2101-35-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0707 (1919 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
.50
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 3.5 to 22 milliamps
Forward Voltage 2 to 120 volts
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details