LED Lighting Xnova™ Cube White, Warm 2700K 6.2V 150mA 170° 0707 (1919 Metric)
LED Lighting Xnova™ Cube White, Warm 2700K 6.2V 150mA 170° 0707 (1919 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1214-1283-1-ND |
| Product Name | LED White Lighting |
| LED Package: | 0707 (1919 Metric) |
| LED Type | White |
| Color Temperature | 2700 K |