LED Lighting Xnova™ Cube White, Cool 5000K 6.2V 150mA 170° 0707 (1919 Metric)
High Power LEDs - White White, 5000K 90CRI MID POWER SMD
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | MP-1919-2100-50-90-ND | MP-1919-2100-50-90 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 0707 (1919 Metric) | |
| LED Type | White | |
| Color Temperature | 5000 K |