Luminus, Inc. LED White Lighting MP-1919-2100-30-80

Description
LED Lighting Xnova™ Cube White, Warm 3000K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Warm 3000K 6.2V 150mA 170° 0707 (1919 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-1919-2100-30-80-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-1919-2100-30-80-ND
LED White Lighting MP-1919-2100-30-80-ND
LED Lighting Xnova™ Cube White, Warm 3000K 6.2V 150mA 170° 0707 (1919 Metric)

LED Lighting Xnova™ Cube White, Warm 3000K 6.2V 150mA 170° 0707 (1919 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1919-2100-30-80
High Power LEDs - White MP-1919-2100-30-80
High Power LEDs - White White, 3000K 80CRI MID POWER SMD

High Power LEDs - White White, 3000K 80CRI MID POWER SMD

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-1919-2100-30-80-ND MP-1919-2100-30-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0707 (1919 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details