LED Lighting MP-1616-2100 White, Cool 5000K 6.2V 150mA 170° 0606 (1616 Metric)
LED Lighting MP-1616-2100 White, Cool 5000K 6.2V 150mA 170° 0606 (1616 Metric)
LED Lighting MP-1616-2100 White, Cool 5000K 6.2V 150mA 170° 0606 (1616 Metric)
High Power LEDs - White Xnova Cube 1616 LED White, 5000K 90CRI
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1214-1370-6-ND | MP-1616-2100-50-90 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 0606 (1616 Metric) | |
| LED Type | White | |
| Color Temperature | 5000 K |