Luminus, Inc. LED White Lighting MP-1616-2100-40-90

Description
LED Lighting MP-1616-2100 White, Neutral 4000K 6.2V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-1616-2100 White, Neutral 4000K 6.2V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1368-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1368-2-ND
LED White Lighting 1214-1368-2-ND
LED Lighting MP-1616-2100 White, Neutral 4000K 6.2V 150mA 170° 0606 (1616 Metric)

LED Lighting MP-1616-2100 White, Neutral 4000K 6.2V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-2100-40-90
High Power LEDs - White MP-1616-2100-40-90
High Power LEDs - White Xnova Cube 1616 LED White, 4000K 90CRI

High Power LEDs - White Xnova Cube 1616 LED White, 4000K 90CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1368-2-ND MP-1616-2100-40-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CS03-HM002TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details