Luminus, Inc. LED White Lighting MP-1616-2100-35-80

Description
LED Lighting MP-1616-2100 White, Warm 3500K 6.2V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-1616-2100 White, Warm 3500K 6.2V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1365-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1365-6-ND
LED White Lighting 1214-1365-6-ND
LED Lighting MP-1616-2100 White, Warm 3500K 6.2V 150mA 170° 0606 (1616 Metric)

LED Lighting MP-1616-2100 White, Warm 3500K 6.2V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1365-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1365-2-ND
LED White Lighting 1214-1365-2-ND
LED Lighting MP-1616-2100 White, Warm 3500K 6.2V 150mA 170° 0606 (1616 Metric)

LED Lighting MP-1616-2100 White, Warm 3500K 6.2V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1365-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1365-1-ND
LED White Lighting 1214-1365-1-ND
LED Lighting MP-1616-2100 White, Warm 3500K 6.2V 150mA 170° 0606 (1616 Metric)

LED Lighting MP-1616-2100 White, Warm 3500K 6.2V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-2100-35-80
High Power LEDs - White MP-1616-2100-35-80
High Power LEDs - White Xnova Cube 1616 LED White, 3500K 80CRI

High Power LEDs - White Xnova Cube 1616 LED White, 3500K 80CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1365-6-ND MP-1616-2100-35-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1104WBBW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 144 milliwatts
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details