Luminus, Inc. LED White Lighting MP-1616-2100-30-80

Description
LED Lighting MP-1616-2100 White, Warm 3000K 6.2V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting MP-1616-2100 White, Warm 3000K 6.2V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1363-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1363-6-ND
LED White Lighting 1214-1363-6-ND
LED Lighting MP-1616-2100 White, Warm 3000K 6.2V 150mA 170° 0606 (1616 Metric)

LED Lighting MP-1616-2100 White, Warm 3000K 6.2V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1363-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1363-2-ND
LED White Lighting 1214-1363-2-ND
LED Lighting MP-1616-2100 White, Warm 3000K 6.2V 150mA 170° 0606 (1616 Metric)

LED Lighting MP-1616-2100 White, Warm 3000K 6.2V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1363-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1363-1-ND
LED White Lighting 1214-1363-1-ND
LED Lighting MP-1616-2100 White, Warm 3000K 6.2V 150mA 170° 0606 (1616 Metric)

LED Lighting MP-1616-2100 White, Warm 3000K 6.2V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-2100-30-80
High Power LEDs - White MP-1616-2100-30-80
High Power LEDs - White Xnova Cube 1616 LED White, 3000K 80CRI

High Power LEDs - White Xnova Cube 1616 LED White, 3000K 80CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1363-6-ND MP-1616-2100-30-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details