Luminus, Inc. LED White Lighting MP-1616-1103-65-90

Description
LED Lighting Xnova™ Cube White, Cool 6500K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Cool 6500K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-1616-1103-65-90-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-1616-1103-65-90-ND
LED White Lighting MP-1616-1103-65-90-ND
LED Lighting Xnova™ Cube White, Cool 6500K 3.3V 150mA 135° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Cool 6500K 3.3V 150mA 135° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1103-65-90
High Power LEDs - White MP-1616-1103-65-90
High Power LEDs - White White LED 6500K CCT

High Power LEDs - White White LED 6500K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-1616-1103-65-90-ND MP-1616-1103-65-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
LED White Lighting - ASMT-MY62-NEG00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details