Luminus, Inc. LED White Lighting MP-1616-1103-65-80

Description
LED Lighting Xnova™ Cube White, Cool 6500K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Cool 6500K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-MP-1616-1103-65-80TR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting Xnova™ Cube White, Cool 6500K 3.3V 150mA 135° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Cool 6500K 3.3V 150mA 135° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-MP-1616-1103-65-80CT-ND - DigiKey
Thief River Falls, MN, United States
LED XNOVA CUBE WHITE 6500K 1616

LED XNOVA CUBE WHITE 6500K 1616

Buy Now Datasheet
LED White Lighting - 1214-MP-1616-1103-65-80DKR-ND - DigiKey
Thief River Falls, MN, United States
LED XNOVA CUBE WHITE 6500K 1616

LED XNOVA CUBE WHITE 6500K 1616

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1103-65-80
High Power LEDs - White MP-1616-1103-65-80
High Power LEDs - White White LED 6500K CCT

High Power LEDs - White White LED 6500K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-MP-1616-1103-65-80TR-ND MP-1616-1103-65-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
PICOLED™ Series - SMLP13BC8T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers