Luminus, Inc. LED White Lighting MP-1616-1103-40-95

Description
LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-1616-1103-40-95-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-1616-1103-40-95-ND
LED White Lighting MP-1616-1103-40-95-ND
LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 135° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 135° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1103-40-95
High Power LEDs - White MP-1616-1103-40-95
High Power LEDs - White White LED 4000K CCT

High Power LEDs - White White LED 4000K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-1616-1103-40-95-ND MP-1616-1103-40-95
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - C5SMF-GJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Oval
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details