Luminus, Inc. LED White Lighting MP-1616-1103-30-95

Description
LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 135° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - MP-1616-1103-30-95-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
MP-1616-1103-30-95-ND
LED White Lighting MP-1616-1103-30-95-ND
LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 135° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 135° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1103-30-95
High Power LEDs - White MP-1616-1103-30-95
High Power LEDs - White White LED 3000K CCT

High Power LEDs - White White LED 3000K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MP-1616-1103-30-95-ND MP-1616-1103-30-95
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - ASMT-UGB5-NW702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details