LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)
LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)
LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)
High Power LEDs - White White LED 5000K CCT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1214-1524-1-ND | MP-1616-1100-50-90 |
| Product Name | LED White Lighting | High Power LEDs - White |
| LED Package: | 0606 (1616 Metric) | |
| LED Type | White | |
| Color Temperature | 5000 K |