Luminus, Inc. LED White Lighting MP-1616-1100-50-80

Description
LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1523-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1523-2-ND
LED White Lighting 1214-1523-2-ND
LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1523-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1523-6-ND
LED White Lighting 1214-1523-6-ND
LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1523-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1523-1-ND
LED White Lighting 1214-1523-1-ND
LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Cool 5000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1100-50-80
High Power LEDs - White MP-1616-1100-50-80
High Power LEDs - White White LED 5000K CCT

High Power LEDs - White White LED 5000K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1523-2-ND MP-1616-1100-50-80
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-E12P8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.36)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details