Luminus, Inc. LED White Lighting MP-1616-1100-40-90

Description
LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1522-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1522-2-ND
LED White Lighting 1214-1522-2-ND
LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1522-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1522-1-ND
LED White Lighting 1214-1522-1-ND
LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1522-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1522-6-ND
LED White Lighting 1214-1522-6-ND
LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Neutral 4000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1100-40-90
High Power LEDs - White MP-1616-1100-40-90
High Power LEDs - White White LED 4000K CCT

High Power LEDs - White White LED 4000K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1522-2-ND MP-1616-1100-40-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details