Luminus, Inc. LED White Lighting MP-1616-1100-30-90

Description
LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1518-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1518-6-ND
LED White Lighting 1214-1518-6-ND
LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1518-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1518-1-ND
LED White Lighting 1214-1518-1-ND
LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1518-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1518-2-ND
LED White Lighting 1214-1518-2-ND
LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 3000K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1100-30-90
High Power LEDs - White MP-1616-1100-30-90
High Power LEDs - White White LED 3000K CCT

High Power LEDs - White White LED 3000K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1518-6-ND MP-1616-1100-30-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Cluster LED - L48LFE/24V/850/ADV/G3/A/71307 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details