Luminus, Inc. LED White Lighting MP-1616-1100-27-90

Description
LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 170° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1214-1516-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1516-1-ND
LED White Lighting 1214-1516-1-ND
LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1516-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1516-6-ND
LED White Lighting 1214-1516-6-ND
LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1214-1516-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1214-1516-2-ND
LED White Lighting 1214-1516-2-ND
LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 170° 0606 (1616 Metric)

LED Lighting Xnova™ Cube White, Warm 2700K 3.3V 150mA 170° 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
MP-1616-1100-27-90
High Power LEDs - White MP-1616-1100-27-90
High Power LEDs - White White LED 2700K CCT

High Power LEDs - White White LED 2700K CCT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1214-1516-1-ND MP-1616-1100-27-90
Product Name LED White Lighting High Power LEDs - White
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Mini PLCC-2 SMT LEDs - ASMT-TGBM-NT502 - Broadcom Inc.
Specs
LED Package: Mini PLCC-2
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details