Luminus, Inc. High Power LEDs - White CHM-14-50-80-36-AA00-F2-3

Description
High Power LEDs - White White LED 5000K CCT
Description
High Power LEDs - White White LED 5000K CCT

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CHM-14-50-80-36-AA00-F2-3
High Power LEDs - White CHM-14-50-80-36-AA00-F2-3
High Power LEDs - White White LED 5000K CCT

High Power LEDs - White White LED 5000K CCT

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CHM-14-50-80-36-AA00-F2-3
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
1W High Power LED - ASMT-MW04-NMN00 - Broadcom Inc.
Specs
LED Type White; Cool White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
LED White Lighting - 1416-L128-4090CA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers