Lumex Instruments Standard LEDs - Through Hole SSS-LX3054SUGD170B

Description
Standard LEDs - Through Hole Green 574nm 60mcd w/ 0.17" spacer
Datasheet
Description
Standard LEDs - Through Hole Green 574nm 60mcd w/ 0.17" spacer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSS-LX3054SUGD170B
Standard LEDs - Through Hole SSS-LX3054SUGD170B
Standard LEDs - Through Hole Green 574nm 60mcd w/ 0.17" spacer

Standard LEDs - Through Hole Green 574nm 60mcd w/ 0.17" spacer

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSS-LX3054SUGD170B
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3090CB3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers