Lumex Instruments Standard LEDs - SMD SSL-LXA228SYC

Description
Standard LEDs - SMD Yellow 590nm 200mcd 25 Deg Clear
Datasheet
Description
Standard LEDs - SMD Yellow 590nm 200mcd 25 Deg Clear
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SSL-LXA228SYC
Standard LEDs - SMD SSL-LXA228SYC
Standard LEDs - SMD Yellow 590nm 200mcd 25 Deg Clear

Standard LEDs - SMD Yellow 590nm 200mcd 25 Deg Clear

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LXA228SYC
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-2790EC3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers