Lumex Instruments Standard LEDs - Through Hole SSL-LX80113SRD

Description
Standard LEDs - Through Hole Red, 660nm 500mcd, 20mA
Datasheet
Description
Standard LEDs - Through Hole Red, 660nm 500mcd, 20mA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX80113SRD
Standard LEDs - Through Hole SSL-LX80113SRD
Standard LEDs - Through Hole Red, 660nm 500mcd, 20mA

Standard LEDs - Through Hole Red, 660nm 500mcd, 20mA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX80113SRD
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2290NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details