Lumex Instruments Standard LEDs - Through Hole SSL-LX5093SYD

Description
Standard LEDs - Through Hole Yellow, 588nm Diffused
Datasheet
Description
Standard LEDs - Through Hole Yellow, 588nm Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX5093SYD
Standard LEDs - Through Hole SSL-LX5093SYD
Standard LEDs - Through Hole Yellow, 588nm Diffused

Standard LEDs - Through Hole Yellow, 588nm Diffused

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX5093SYD
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1022-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
OSLON® SSL 150 White LED - GW CSHPM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 150 degrees
View Details