Lumex Instruments Standard LEDs - Through Hole SSL-LX5093SOD

Description
Standard LEDs - Through Hole Super Orange, 602nm Diffused
Datasheet
Description
Standard LEDs - Through Hole Super Orange, 602nm Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX5093SOD
Standard LEDs - Through Hole SSL-LX5093SOD
Standard LEDs - Through Hole Super Orange, 602nm Diffused

Standard LEDs - Through Hole Super Orange, 602nm Diffused

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX5093SOD
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - SLR-342VR3F - 794527-SLR-342VR3F - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
View Details
4 suppliers
LED Indication - Discrete - 1497-XLM2MR01D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details