Lumex Instruments Standard LEDs - Through Hole SSL-LX5093PGD

Description
Standard LEDs - Through Hole Green, 555nm Diffused
Datasheet
Description
Standard LEDs - Through Hole Green, 555nm Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX5093PGD
Standard LEDs - Through Hole SSL-LX5093PGD
Standard LEDs - Through Hole Green, 555nm Diffused

Standard LEDs - Through Hole Green, 555nm Diffused

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX5093PGD
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
1W High Power LED - ASMT-MY04-NLM00 - Broadcom Inc.
Specs
LED Type White; Warm White
Color Temperature 2600 to 4000 K
Viewing Angle 110 degrees
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
View Details