Lumex Instruments Standard LEDs - Through Hole SSL-LX5093LYD-TR

Description
Standard LEDs - Through Hole Yel 30mcd 5mm Diffused 60 Deg
Datasheet
Description
Standard LEDs - Through Hole Yel 30mcd 5mm Diffused 60 Deg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX5093LYD-TR
Standard LEDs - Through Hole SSL-LX5093LYD-TR
Standard LEDs - Through Hole Yel 30mcd 5mm Diffused 60 Deg

Standard LEDs - Through Hole Yel 30mcd 5mm Diffused 60 Deg

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX5093LYD-TR
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers