Lumex Instruments Standard LEDs - Through Hole SSL-LX3054HD/R

Description
Standard LEDs - Through Hole Red 700nm 3mcd 20mA
Description
Standard LEDs - Through Hole Red 700nm 3mcd 20mA

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX3054HD/R
Standard LEDs - Through Hole SSL-LX3054HD/R
Standard LEDs - Through Hole Red 700nm 3mcd 20mA

Standard LEDs - Through Hole Red 700nm 3mcd 20mA

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX3054HD/R
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 1000 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-AAMD-LB38-UW002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 100 degrees
View Details