Lumex Instruments Standard LEDs - Through Hole SSL-LX3044USBC

Description
Standard LEDs - Through Hole 3mm Short Lens Blue
Datasheet
Description
Standard LEDs - Through Hole 3mm Short Lens Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX3044USBC
Standard LEDs - Through Hole SSL-LX3044USBC
Standard LEDs - Through Hole 3mm Short Lens Blue

Standard LEDs - Through Hole 3mm Short Lens Blue

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX3044USBC
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED White Lighting - 475-GWCSSRM3.EM-MFN3-XX56-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details