Lumex Instruments Standard LEDs - Through Hole SSL-LX3044GT

Description
Standard LEDs - Through Hole 3MM SHORT LENS GREEN
Datasheet
Description
Standard LEDs - Through Hole 3MM SHORT LENS GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX3044GT
Standard LEDs - Through Hole SSL-LX3044GT
Standard LEDs - Through Hole 3MM SHORT LENS GREEN

Standard LEDs - Through Hole 3MM SHORT LENS GREEN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX3044GT
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
Number of Array Elements 1
View Details
LEDs - 1682378 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 5.6 dia.x 8.5mm
LED Type Yellow; Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
LED Indication - Discrete - SML-LX0603GW-TR - 794767-SML-LX0603GW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
4 suppliers