Lumex Instruments Standard LEDs - Through Hole SSL-LX25783YD

Description
Standard LEDs - Through Hole 2.5mm x 7mm Yellow
Datasheet
Description
Standard LEDs - Through Hole 2.5mm x 7mm Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SSL-LX25783YD
Standard LEDs - Through Hole SSL-LX25783YD
Standard LEDs - Through Hole 2.5mm x 7mm Yellow

Standard LEDs - Through Hole 2.5mm x 7mm Yellow

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSL-LX25783YD
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Brightness LED - MT212T-G-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Rectangular
LED Type Green
Peak Wavelength 576 nm (5760 Å)
View Details
<p>Mini-mold Chip LED (I<sub>V</sub> rank reduction products)</p> - SML-D12Y1W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers