Lumex Instruments LED Bars and Arrays SSA-LXB525YD-10

Description
LED Bars and Arrays 1.8x5.3mm 5 Unit LED Ylw 585nm Diffused
Datasheet
Description
LED Bars and Arrays 1.8x5.3mm 5 Unit LED Ylw 585nm Diffused
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Bars and Arrays
SSA-LXB525YD-10
LED Bars and Arrays SSA-LXB525YD-10
LED Bars and Arrays 1.8x5.3mm 5 Unit LED Ylw 585nm Diffused

LED Bars and Arrays 1.8x5.3mm 5 Unit LED Ylw 585nm Diffused

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SSA-LXB525YD-10
Product Name LED Bars and Arrays
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-CSL0901MT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
LED Indication - Discrete - 1497-1028-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 565 to 590 nm (5650 to 5900 Å)
View Details