Lumex Instruments Standard LEDs - SMD SML-LXIL0603SIC-TR

Description
Standard LEDs - SMD RED 630nm LED 0603 Surface Mount
Datasheet
Description
Standard LEDs - SMD RED 630nm LED 0603 Surface Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-LXIL0603SIC-TR
Standard LEDs - SMD SML-LXIL0603SIC-TR
Standard LEDs - SMD RED 630nm LED 0603 Surface Mount

Standard LEDs - SMD RED 630nm LED 0603 Surface Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SML-LXIL0603SIC-TR
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Point Source Emitter - MTPS8085FT - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Pigtail Metal Can Domed
LED Type Infrared; Red
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details