Lumex Instruments High Power LEDs - Single Color SML-LX1610SIC/A

Description
High Power LEDs - Single Color HI-PWR RED 625nm CLRWTR
Description
High Power LEDs - Single Color HI-PWR RED 625nm CLRWTR

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - Single Color
SML-LX1610SIC/A
High Power LEDs - Single Color SML-LX1610SIC/A
High Power LEDs - Single Color HI-PWR RED 625nm CLRWTR

High Power LEDs - Single Color HI-PWR RED 625nm CLRWTR

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SML-LX1610SIC/A
Product Name High Power LEDs - Single Color
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
High Brightness LED - C512A-WNS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details
Circular high-brightness LED lamp - SLI-570DT - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Orange; Transparent Colorless
Peak Wavelength 611 nm (6110 Å)
View Details
3 suppliers