Lumex Instruments Standard LEDs - SMD SML-LX0805SRC-TR

Description
Standard LEDs - SMD Super Red, 660nm 1.7V, 25mcd
Datasheet
Description
Standard LEDs - SMD Super Red, 660nm 1.7V, 25mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
SML-LX0805SRC-TR
Standard LEDs - SMD SML-LX0805SRC-TR
Standard LEDs - SMD Super Red, 660nm 1.7V, 25mcd

Standard LEDs - SMD Super Red, 660nm 1.7V, 25mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SML-LX0805SRC-TR
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Visible Emitter - MTE2062N-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
Circular LED lamp - SLI-325YC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers