Lumex Instruments Standard LEDs - Through Hole SLX-LX3054YC

Description
Standard LEDs - Through Hole 3mm LED Lamps
Description
Standard LEDs - Through Hole 3mm LED Lamps

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
SLX-LX3054YC
Standard LEDs - Through Hole SLX-LX3054YC
Standard LEDs - Through Hole 3mm LED Lamps

Standard LEDs - Through Hole 3mm LED Lamps

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SLX-LX3054YC
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV Emitters - MTSM385UV-D5120S - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 385 nm (3850 Å)
Viewing Angle 120 degrees
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers