IP40 PLUG CABLEMOUNT SOLDER 5P
CIRCULAR CONNECTOR, 5POS, RCPT, CABLE; Product Range:SV Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 5405-SV50/6-8-ND | 82AH3341 |
| Product Name | Circular Connector Assemblies | Circular Connector, 5Pos, Rcpt, Cable; Product Range Lumberg |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |