Lumberg, Inc. Circular Connector Assemblies SGR 80

Description
IP40 CHASSIS PLUG PCB B MOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS PLUG PCB B MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-SGR80-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-SGR80-ND
Circular Connector Assemblies 5405-SGR80-ND
IP40 CHASSIS PLUG PCB B MOUNT

IP40 CHASSIS PLUG PCB B MOUNT

Buy Now Datasheet
Circular Connector, Rcpt, 8Pos, Panel; Product Range Lumberg - 82AH3333 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Panel; Product Range Lumberg
82AH3333
Circular Connector, Rcpt, 8Pos, Panel; Product Range Lumberg 82AH3333
CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:SGR Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, PANEL; Product Range:SGR Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-SGR80-ND 82AH3333
Product Name Circular Connector Assemblies Circular Connector, Rcpt, 8Pos, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2500 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Mounting Screw-on mounting
wall thickness max. 2.0 mm
View Details
2 suppliers