Lumberg, Inc. Modular/Ethernet Connector (RJ45, RJ11) Plugs P 129

Description
MODULAR PLUG 8P8C (RJ45)
Request a Quote Datasheet
Description
MODULAR PLUG 8P8C (RJ45)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 5405-P129-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
5405-P129-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 5405-P129-ND
MODULAR PLUG 8P8C (RJ45)

MODULAR PLUG 8P8C (RJ45)

Buy Now Datasheet
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lumberg - 82AH0680 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lumberg
82AH0680
Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lumberg 82AH0680
RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

RJ45 CONNECTOR, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Cable Mount; LEDs:Without LED RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-P129-ND 82AH0680
Product Name Modular/Ethernet Connector (RJ45, RJ11) Plugs Rj45 Connector, Plug, 8P8C, 1Port; Modular Connector Type Lumberg
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details