DC POWER CONNECTOR, JACK, 2A, CABLE; Gender:Jack; Current Rating:2A; Pin Diameter:2.35mm; Barrel Length:4mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.7mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 82AH2939 |
| Product Name | Dc Power Connector, Jack, 2A, Cable; Gender Lumberg |
| Gender | Female / Jack |