Lumberg, Inc. Connector, Din, Plug, 6 Position; No. Of Contacts Lumberg MP-371-S6

Description
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Plug, 6 Position; No. Of Contacts Lumberg - 97K5345 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Plug, 6 Position; No. Of Contacts Lumberg
97K5345
Connector, Din, Plug, 6 Position; No. Of Contacts Lumberg 97K5345
CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, PLUG, 6 POSITION; No. of Contacts:6Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K5345
Product Name Connector, Din, Plug, 6 Position; No. Of Contacts Lumberg
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - E80535-0009 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Socket, PCB terminals, screened, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.2320 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers