WIRE-TO-BOARD CONNECTOR, RECEPTACLE, 6 POSITION, 1 ROW; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:1.27mm; No. of Rows:1 Row; No. of Contacts:6Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 34M7584 |
| Product Name | Wire-To-Board Connector, Receptacle, 6 Position, 1 Row; Idc Connector Type Lumberg |
| Gender | Female / Jack |