Lumberg, Inc. Connector, Din, Receptacle, 6 Position; No. Of Contacts Lumberg KV60

Description
CONNECTOR, DIN, RECEPTACLE, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DIN, RECEPTACLE, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Din, Receptacle, 6 Position; No. Of Contacts Lumberg - 59M7488 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din, Receptacle, 6 Position; No. Of Contacts Lumberg
59M7488
Connector, Din, Receptacle, 6 Position; No. Of Contacts Lumberg 59M7488
CONNECTOR, DIN, RECEPTACLE, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

CONNECTOR, DIN, RECEPTACLE, 6 POSITION; No. of Contacts:6Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:-; Connector Type:DIN Audio RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 59M7488
Product Name Connector, Din, Receptacle, 6 Position; No. Of Contacts Lumberg
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details