Lumberg, Inc. DIN Connectors KV 50

Description
Lumberg KV 50 DIN Socket
Request a Quote
Description
Lumberg KV 50 DIN Socket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket according to IEC 60130-9, part number 23AH4003, features a straight version with solder terminals and a threaded joint. It is designed to meet IP40 protection standards, ensuring adequate resistance against solid objects larger than 1 mm. The product operates within a temperature range of -40 °C to +85 °C and is made from materials compliant with UL94 standards, including a PA GF insulating body and nickel-plated copper-zinc housing. This socket supports a maximum rated current of 5 A for configurations with 3-8 poles and 3 A for 12 poles, with a rated voltage of up to 300 V under pollution degree 1 conditions. The contact resistance is specified at ,â§ 5 m,Ѷ, and the insulation resistance exceeds 100 M,Ѷ. The product is suitable for conductors with a cross-section of up to 0.75 mm² for 3-8 poles and 0.25 mm² for 12 poles, with a cable diameter range of 4,Äì6 mm. The socket is RoHS compliant, making it suitable for environmentally conscious applications. It is packaged pre-assembled in a cardboard box, facilitating ease of use in various engineering projects.

Datasheet Summary
Powered by GS/AI

The Socket according to IEC 60130-9, part number 23AH4003, features a straight version with solder terminals and a threaded joint. It is designed to meet IP40 protection standards, ensuring adequate resistance against solid objects larger than 1 mm. The product operates within a temperature range of -40 °C to +85 °C and is made from materials compliant with UL94 standards, including a PA GF insulating body and nickel-plated copper-zinc housing. This socket supports a maximum rated current of 5 A for configurations with 3-8 poles and 3 A for 12 poles, with a rated voltage of up to 300 V under pollution degree 1 conditions. The contact resistance is specified at ,â§ 5 m,Ѷ, and the insulation resistance exceeds 100 M,Ѷ. The product is suitable for conductors with a cross-section of up to 0.75 mm² for 3-8 poles and 0.25 mm² for 12 poles, with a cable diameter range of 4,Äì6 mm. The socket is RoHS compliant, making it suitable for environmentally conscious applications. It is packaged pre-assembled in a cardboard box, facilitating ease of use in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 5334904 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
5334904
DIN Connectors 5334904
Lumberg KV 50 DIN Socket

Lumberg KV 50 DIN Socket

Supplier's Site
DIN Connectors - 1705518 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
1705518
DIN Connectors 1705518
Lumberg KV 50 DIN Socket

Lumberg KV 50 DIN Socket

Supplier's Site
Circular Connector Assemblies - 5405-KV50-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KV50-ND
Circular Connector Assemblies 5405-KV50-ND
IP40 SOCKET CABLEMOUNT SOLDER

IP40 SOCKET CABLEMOUNT SOLDER

Buy Now Datasheet
Socket Acc. To Iec 60130-9, Ip 40, Straight Version,solder Term, With Threaded Joint, S Rohs Compliant Lumberg - 23AH4003 - Newark, An Avnet Company
Chicago, IL, United States
Socket Acc. To Iec 60130-9, Ip 40, Straight Version,solder Term, With Threaded Joint, S Rohs Compliant Lumberg
23AH4003
Socket Acc. To Iec 60130-9, Ip 40, Straight Version,solder Term, With Threaded Joint, S Rohs Compliant Lumberg 23AH4003
SOCKET ACC. TO IEC 60130-9, IP 40, STRAIGHT VERSION,SOLDER TERM, WITH THREADED JOINT, S ROHS COMPLIANT: YES

SOCKET ACC. TO IEC 60130-9, IP 40, STRAIGHT VERSION,SOLDER TERM, WITH THREADED JOINT, S ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5334904 5405-KV50-ND 23AH4003
Product Name DIN Connectors Circular Connector Assemblies Socket Acc. To Iec 60130-9, Ip 40, Straight Version,solder Term, With Threaded Joint, S Rohs Compliant Lumberg
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details