Lumberg, Inc. Terminal Block, Standard, 2 Position; Pitch Spacing Lumberg KRM 02

Description
TERMINAL BLOCK, STANDARD, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, STANDARD, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Standard, 2 Position; Pitch Spacing Lumberg - 97K2773 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Standard, 2 Position; Pitch Spacing Lumberg
97K2773
Terminal Block, Standard, 2 Position; Pitch Spacing Lumberg 97K2773
TERMINAL BLOCK, STANDARD, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250V RoHS Compliant: Yes

TERMINAL BLOCK, STANDARD, 2 POSITION; Pitch Spacing:5mm; No. of Positions:2Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:15A; Rated Voltage:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 97K2773
Product Name Terminal Block, Standard, 2 Position; Pitch Spacing Lumberg
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15110 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 66
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-40D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 40
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.002 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
4 suppliers