Lumberg, Inc. Jack Plugs & Sockets KLB 13

Description
Lumberg KLB 13 Jack Connector
Request a Quote Datasheet
Description
Lumberg KLB 13 Jack Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jack Plugs & Sockets - 5051407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
5051407
Jack Plugs & Sockets 5051407
Lumberg KLB 13 Jack Connector

Lumberg KLB 13 Jack Connector

Supplier's Site
Jack Plugs & Sockets - 1903280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Jack Plugs & Sockets
1903280
Jack Plugs & Sockets 1903280
Lumberg KLB 13 Jack Connector

Lumberg KLB 13 Jack Connector

Supplier's Site
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Lumberg - 97K2698 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Lumberg
97K2698
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Lumberg 97K2698
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:2.5mm; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5051407 97K2698
Product Name Jack Plugs & Sockets Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Lumberg
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Plug, solder terminal, insulated, 2-pole, Audio Plug/Sockets, 6.3 mm - 4833.1220 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
2 suppliers