Lumberg, Inc. Din Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg KGV40

Description
DIN Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIN Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg - 18K6436 - Newark, An Avnet Company
Chicago, IL, United States
Din Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg
18K6436
Din Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg 18K6436
DIN Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts RoHS Compliant: Yes

DIN Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18K6436
Product Name Din Audio / Video Connector, Socket, 4, Panel Mount, Plastic Body, Silver Plated Contacts Rohs Compliant Lumberg
Connector Type Audio / Video; DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
50 Ohm SMA Inline Straight Jack (Gold Plated) - 190525A-G - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Filter Combo D-Sub Connectors: MIL-DTL-24308, MIL-DTL-83513 Micro-D Style Connect -  - Smiths Interconnect, a Molex company
Specs
Connector Type D-Sub Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details