Lumberg, Inc. Circular Connector, 7Pos, Plug, Panel; Product Range Lumberg KFR 70

Description
CIRCULAR CONNECTOR, 7POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, 7POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, 7Pos, Plug, Panel; Product Range Lumberg - 82AH3318 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 7Pos, Plug, Panel; Product Range Lumberg
82AH3318
Circular Connector, 7Pos, Plug, Panel; Product Range Lumberg 82AH3318
CIRCULAR CONNECTOR, 7POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, 7POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82AH3318
Product Name Circular Connector, 7Pos, Plug, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers