Lumberg, Inc. Circular Connector Assemblies KFR 60

Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet
Description
IP40 CHASSIS SOCKET PCB F MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 5405-KFR60-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5405-KFR60-ND
Circular Connector Assemblies 5405-KFR60-ND
IP40 CHASSIS SOCKET PCB F MOUNT

IP40 CHASSIS SOCKET PCB F MOUNT

Buy Now Datasheet
Circular Connector, 6Pos, Plug, Panel; Product Range Lumberg - 82AH3317 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, 6Pos, Plug, Panel; Product Range Lumberg
82AH3317
Circular Connector, 6Pos, Plug, Panel; Product Range Lumberg 82AH3317
CIRCULAR CONNECTOR, 6POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR, 6POS, PLUG, PANEL; Product Range:KFR Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Connector Body Material:Zinc BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5405-KFR60-ND 82AH3317
Product Name Circular Connector Assemblies Circular Connector, 6Pos, Plug, Panel; Product Range Lumberg
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Terminal Blocks - 39.4212 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Connector/Terminal/Pin - 156370450 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details