Lumberg, Inc. Contact, Crimp, Socket, 24-20Awg, Crimp; Product Range Lumberg 3111 03L

Description
CONTACT, CRIMP, SOCKET, 24-20AWG, CRIMP; Product Range:Minimodul Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Minimodul Connectors RoHS Compliant: Yes
Datasheet
Description
CONTACT, CRIMP, SOCKET, 24-20AWG, CRIMP; Product Range:Minimodul Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Minimodul Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Crimp, Socket, 24-20Awg, Crimp; Product Range Lumberg - 98K8722 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 24-20Awg, Crimp; Product Range Lumberg
98K8722
Contact, Crimp, Socket, 24-20Awg, Crimp; Product Range Lumberg 98K8722
CONTACT, CRIMP, SOCKET, 24-20AWG, CRIMP; Product Range:Minimodul Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Minimodul Connectors RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 24-20AWG, CRIMP; Product Range:Minimodul Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Minimodul Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K8722
Product Name Contact, Crimp, Socket, 24-20Awg, Crimp; Product Range Lumberg
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Contacts - 1317G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details