Lumberg, Inc. Contact, Socket, 28-22Awg, Crimp; Product Range Lumberg 3111 01L

Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Minimodul Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:Minimodul Connectors; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Minimodul Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:Minimodul Connectors; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 28-22Awg, Crimp; Product Range Lumberg - 98K8721 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 28-22Awg, Crimp; Product Range Lumberg
98K8721
Contact, Socket, 28-22Awg, Crimp; Product Range Lumberg 98K8721
CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Minimodul Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:Minimodul Connectors; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, 28-22AWG, CRIMP; Product Range:Minimodul Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:-; For Use With:Minimodul Connectors; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K8721
Product Name Contact, Socket, 28-22Awg, Crimp; Product Range Lumberg
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products